Yageo USA RES CEMENT 2.2K OHM 4W 5% RAD PSM400JB-2K2

Description
RES CEMENT 2.2Kohm 4W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 2.2Kohm 4W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 2.2K OHM 4W 5% RAD - PSM400JB-2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 2.2K OHM 4W 5% RAD
PSM400JB-2K2
RES CEMENT 2.2K OHM 4W 5% RAD PSM400JB-2K2
RES CEMENT 2.2Kohm 4W 5% RAD

RES CEMENT 2.2Kohm 4W 5% RAD

Supplier's Site
Through Hole Resistors - PSM400JB-2K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM400JB-2K2-ND
Through Hole Resistors PSM400JB-2K2-ND
2.2 kOhms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

2.2 kOhms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM400JB-2K2 PSM400JB-2K2-ND
Product Name RES CEMENT 2.2K OHM 4W 5% RAD Through Hole Resistors
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details