Yageo USA RES 3.3 OHM 11W 10% RADIAL PSM11AKB-3R3

Description
RES 3.3ohm 11W 10% RADIAL
Request a Quote Datasheet
Description
RES 3.3ohm 11W 10% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 11W 10% RADIAL - PSM11AKB-3R3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 11W 10% RADIAL
PSM11AKB-3R3
RES 3.3 OHM 11W 10% RADIAL PSM11AKB-3R3
RES 3.3ohm 11W 10% RADIAL

RES 3.3ohm 11W 10% RADIAL

Supplier's Site
Through Hole Resistors - YAG1179-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YAG1179-ND
Through Hole Resistors YAG1179-ND
3.3 Ohms ±10% 11W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

3.3 Ohms ±10% 11W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM11AKB-3R3 YAG1179-ND
Product Name RES 3.3 OHM 11W 10% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 11 watts 11 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details