RES 1.8ohm 3W 5% AXIAL
1.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
1.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PNP300JR-73-1R8 | PNP300JR-73-1R8 | 13-PNP300JR-73-1R8CT-ND |
| Product Name | Power Wirewound Leaded Resistors | RES 1.8 OHM 3W 5% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Power Applications | General Use | |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |