KEMET PME278RA4470MR30 Paper Capacitor
Cap Film Suppression X1 0.0047uF 1000VDC/440VAC Paper 20% (13.5 X 5.1 X 10.5mm) Radial 10.2mm 110°C Bulk Product overview: PME278RA4470MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME278RA4470MR30 can be used for catalog matching and distributor lookup.
4700pF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial
CAP FILM 4700PF 20% 1KVDC RAD
CAP FILM 4700PF 20% 1KVDC RAD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2405312 | 62-PME278RA4470MR30 | 399-19840-ND | PME278RA4470MR30 | PME278RA4470MR30 |
| Product Name | Film Capacitors | 0.0047uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |