KEMET Electronics Corporation 0.001uF Capacitor PME271YA4100MR30

Description
Film Capacitor, Paper, 20% +Tol, 20% -Tol, 0.001uF, 5315, Product overview: PME271YA4100MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271YA4100MR30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, Paper, 20% +Tol, 20% -Tol, 0.001uF, 5315, Product overview: PME271YA4100MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271YA4100MR30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF Capacitor
62-PME271YA4100MR30
0.001uF Capacitor 62-PME271YA4100MR30
Film Capacitor, Paper, 20% +Tol, 20% -Tol, 0.001uF, 5315, Product overview: PME271YA4100MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271YA4100MR30 can be used for catalog matching and distributor lookup.

Film Capacitor, Paper, 20% +Tol, 20% -Tol, 0.001uF, 5315, Product overview: PME271YA4100MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271YA4100MR30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-12403-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12403-ND
Film Capacitors 399-12403-ND
1000pF Film Capacitor 300V 1000V (1kV) Paper, Metallized Radial

1000pF Film Capacitor 300V 1000V (1kV) Paper, Metallized Radial

Buy Now Datasheet
Film Capacitors - PME271YA4100MR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME271YA4100MR30
Film Capacitors PME271YA4100MR30
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, Sup, Y2, Mp, 300Vac, Radial; Dielectric Type Kemet - 58Y5015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, Y2, Mp, 300Vac, Radial; Dielectric Type Kemet
58Y5015
Cap, Sup, Y2, Mp, 300Vac, Radial; Dielectric Type Kemet 58Y5015
CAP, SUP, Y2, MP, 300VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, SUP, Y2, MP, 300VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - PME271YA4100MR30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
PME271YA4100MR30
Capacitors - Film Capacitors PME271YA4100MR30
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-PME271YA4100MR30 399-12403-ND PME271YA4100MR30 58Y5015 PME271YA4100MR30
Product Name 0.001uF Capacitor Film Capacitors Film Capacitors Cap, Sup, Y2, Mp, 300Vac, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Capacitance Range 1000 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details