0.47µF Film Capacitor 275V Paper, Metallized Radial
Manufacturer: Kemet
Win Source Part Number: 1075760-PME271M647KR
Packaging: Bulk
Features: X2 Safety Rated
Termination: PC Pins
Voltage Rating - AC: 275V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.866" (22.00mm)
Mounting: Through Hole
Capacitance: 0.47μF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
Dielectric Material: Paper, Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 110°C
Dimension: 1.201" L x 0.602" W (30.50mm x 15.30mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75
0.47uF Film Capacitor, 110C Max Temp, 2-Term Product overview: PME271M647KR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271M647KR30 can be used for catalog matching and distributor lookup.
KEMET PME271M647KR30 Paper Capacitor
PME271M capacitor,470nF 275Vac
KEMET PME271M647KR30 Paper Capacitor
CAPACITOR PAPER FILM 10%; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:275VAC RoHS Compliant: Yes
CAP FILM 0.47UF 10% 275VAC RAD
CAP FILM 0.47UF 10% 275VAC RAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7487-ND | 1075760-PME271M647KR30 | 62-PME271M647KR30 | 210544 | 210544P | 96K3312 | PME271M647KR30 | PME271M647KR30 |
| Product Name | Film Capacitors | Film Capacitors - PME271M647KR30 | 0.47uF Capacitor | Film Capacitors | Film Capacitors | Capacitor Paper Film 10%; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Paper, Metallized | Metallized Paper | Paper, Metallized | Paper; Paper, Metallized |