Film Capacitor X2 47nF 630VDC/275VAC Radial 20% 110C T/R Product overview: PME271M547MR19T0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271M547MR19T0 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 275V Paper, Metallized Radial
0.047µF Film Capacitor 275V Paper, Metallized Radial
CAP FILM 0.047UF 20% 275VAC RAD
CAP FILM 0.047UF 20% 275VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PME271M547MR19T0 | 399-11795-2-ND | PME271M547MR19T0 | PME271M547MR19T0 |
| Product Name | 47nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |