0.22µF Film Capacitor 300V Paper, Metallized Radial
CAP FILM 0.22UF 10% 300VAC RAD
CAP FILM 0.22UF 10% 300VAC RAD
CAP, SUP, X1, PAPER, 0.22UF, 300VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 10% 300VAC RAD
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7473-ND | PME271E622KR30 | PME271E622KR30 | 06M4937 | PME271E622KR30 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Sup, X1, Paper, 0.22Uf, 300Vac, Rad; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper, Metallized | Paper; Paper, Metallized | Paper, Metallized | Metallized Paper | Paper; Paper, Metallized |