Cap Film 0.01uF 1500V Paper 20% (18.5 X 7.3 X 13mm) Radial 15.2mm 85°C Bulk Product overview: PME264NB5100M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 1500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME264NB5100M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-PME264NB5100M |
| Product Name | 0.01uF 1500V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 0.0100 microF |