The PHE845VD6150MR06 is a class X1 electromagnetic interference suppressor capacitor from KEMET, intended for across-the-line applications in AC circuits. It is encapsulated in self-extinguishing material meeting UL 94 V-0 and is rated for 600 VAC at 50/60 Hz under UL and CSA standards, with a capacitance of 0.15 µF and a tolerance of ±20%. The component has a 27.5 mm lead spacing, with maximum dimensions of 11.5 mm in width, 22.5 mm in height, and 31.5 mm in length. It operates within a temperature range of -40 to +105°C and meets ENEC, UL, and cUL approvals under EN/IEC 60384-14:2005 and UL 1283. The part is designed to withstand 1000 hours of endurance testing at 105°C with 1.25 × U_R and 1000 voltage bumps at 390 m/s². Dissipation factor at 1 kHz is 0.1%.
Product overview: PHE845VD6150MR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE845VD6150MR06 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-PHE845VD6150MR06 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |