PHE844 suppression cap,1.5uF 440Vac
PHE844 suppression cap,1.5uF 440Vac
PHE844 suppression cap,1.5uF 440Vac
1.5µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, 1.5µF, 20%, PP, RADIAL; Capacitance:1.5µF; Suppression Class:X1; Product Range:PHE844 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 1.5UF 20% 1KVDC RAD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4148572 | 4148572P | 399-PHE844RR7150MR06L2-ND | 44AC2702 | PHE844RR7150MR06L2 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 1.5Μf, 20%, Pp, Radial; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | RF / Microwave; EMI, RFI Suppression | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |