KEMET PHE844RF6330MR06L2 Film Capacitor
KEMET PHE844RF6330MR06L2 Film Capacitor
0.33µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Cap Film Suppression X1 0.33uF 1000VDC/440VAC PP 20% (31.5 X 13.5 X 23mm) Radial 27.5mm 105°C Bulk Product overview: PHE844RF6330MR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE844RF6330MR06L
CAP FILM 0.33UF 20% 1KVDC RADIAL
CAP FILM 0.33UF 20% 1KVDC RADIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1649849 | 399-12788-ND | 62-PHE844RF6330MR06L2 | PHE844RF6330MR06L2 | PHE844RF6330MR06L2 |
| Product Name | Film Capacitors | Film Capacitors | 0.33uF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| RoHS Compliant | Yes | Yes | |||
| WVDC | 1000 volts | 1000 volts | 1000 volts | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |