Cap Film Suppression X1 0.22uF 1000VDC/330VAC PP 20% (26 X 10.5 X 19mm) Radial 22.5mm 100°C Bulk Product overview: PHE841ED6220MR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE841ED6220MR06L
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-PHE841ED6220MR06L2 | 399-PHE841ED6220MR06L2-ND |
| Product Name | 0.22uF Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Capacitance Range | 0.2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |