0.1µF Film Capacitor 275V Polyester, Metallized Radial
Film Capacitor, Polyester, 20% +Tol, 20% -Tol, 0.1uF, Through Hole Mount, 7133, RADIAL LEADED, ROHS COMPLIANT Product overview: PHE820MB6100MR17 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE820MB6100MR17 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 20% 275VAC RADIAL
CAP FILM 0.1UF 20% 275VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7597-ND | 62-PHE820MB6100MR17 | PHE820MB6100MR17 | 09R2663 | PHE820MB6100MR17 |
| Product Name | Film Capacitors | Through-Hole 0.1uF Capacitor | Film Capacitors | 100Nf2± 20%v Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |