0.1µF Film Capacitor 275V 300V Polyester, Metallized Radial
Cap Film Suppression X2 0.1uF 760VDC/300VAC PET 10% (18 X 8.5 X 16mm) Radial 15mm 100°C Bulk Product overview: PHE820EB6100KR17 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE820EB6100KR17 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 300VDC RADIAL
CAP FILM 0.1UF 10% 300VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7610-ND | 62-PHE820EB6100KR17 | PHE820EB6100KR17 | PHE820EB6100KR17 | 90AC8036 |
| Product Name | Film Capacitors | 0.1uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | 100Nf3± 10%v Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |