Cap Film 0.01uF 2500V PP 5% (18 X 11 X 19mm) Radial Wound 15mm 105°C Bag Product overview: PHE450TB5100JB16R17 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 2500V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450TB5100JB16R
10000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 2.5KVDC RAD
CAP FILM 10000PF 5% 2.5KVDC RAD
CAP, 0.01µF, 2.5 KV, 5%, PP, RADIAL; Capacitance:10000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PHE450TB5100JB16R17 | 399-12662-ND | PHE450TB5100JB16R17 | PHE450TB5100JB16R17 | 58Y4975 |
| Product Name | 0.01uF 2500V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.01Μf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 10000 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| WVDC | 2500 volts | 2500 volts | 2500 volts |