KEMET Electronics Corporation 0.22uF 1600V Capacitor PHE450RR6220JR06L2

Description
Cap Film 0.22uF 1600V PP 5% (41 X 13 X 24mm) Radial Wound 37.5mm 105°C Bulk Product overview: PHE450RR6220JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450RR6220JR06L 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.22uF 1600V PP 5% (41 X 13 X 24mm) Radial Wound 37.5mm 105°C Bulk Product overview: PHE450RR6220JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450RR6220JR06L 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22uF 1600V Capacitor
62-PHE450RR6220JR06L2
0.22uF 1600V Capacitor 62-PHE450RR6220JR06L2
Cap Film 0.22uF 1600V PP 5% (41 X 13 X 24mm) Radial Wound 37.5mm 105°C Bulk Product overview: PHE450RR6220JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450RR6220JR06L 2 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1600V PP 5% (41 X 13 X 24mm) Radial Wound 37.5mm 105°C Bulk Product overview: PHE450RR6220JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450RR6220JR06L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-19849-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19849-ND
Film Capacitors 399-19849-ND
0.22µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 5441478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
5441478
Film Capacitors 5441478
KEMET PHE450RR6220JR06L2 Film Capacitor

KEMET PHE450RR6220JR06L2 Film Capacitor

Supplier's Site
Film Capacitors - 5441478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
5441478P
Film Capacitors 5441478P
KEMET PHE450RR6220JR06L2 Film Capacitor

KEMET PHE450RR6220JR06L2 Film Capacitor

Supplier's Site
Film Capacitors - 1726759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1726759
Film Capacitors 1726759
KEMET PHE450RR6220JR06L2 Film Capacitor

KEMET PHE450RR6220JR06L2 Film Capacitor

Supplier's Site
Film Capacitors - PHE450RR6220JR06L2 - 930353-PHE450RR6220JR06L2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - PHE450RR6220JR06L2
930353-PHE450RR6220JR06L2
Film Capacitors - PHE450RR6220JR06L2 930353-PHE450RR6220JR06L2
Manufacturer: Kemet Win Source Part Number: 930353-PHE450RR6220J R06L2 Series: PHE450 Operating Temperature Range: -55°C ~ 105°C Features: 0.22 µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: PHE450 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: Not Applicable Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Other Part Number: 399-19849, F450RF224J1K6C

Manufacturer: Kemet
Win Source Part Number: 930353-PHE450RR6220JR06L2
Series: PHE450
Operating Temperature Range: -55°C ~ 105°C
Features: 0.22 µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: PHE450
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Other Part Number: 399-19849, F450RF224J1K6C

Buy Now Datasheet
Capacitors Kemet - 37AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Kemet
37AC2850
Capacitors Kemet 37AC2850
CAPACITORS

CAPACITORS

Supplier's Site
Film Capacitors PHE450RR6220JR06L2
CAP FILM 0.22UF 5% 1.6KVDC RAD

CAP FILM 0.22UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors PHE450RR6220JR06L2
CAP FILM 0.22UF 5% 1.6KVDC RAD

CAP FILM 0.22UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-PHE450RR6220JR06L2 399-19849-ND 5441478 5441478P 930353-PHE450RR6220JR06L2 37AC2850 PHE450RR6220JR06L2 PHE450RR6220JR06L2
Product Name 0.22uF 1600V Capacitor Film Capacitors Film Capacitors Film Capacitors Film Capacitors - PHE450RR6220JR06L2 Capacitors Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers