Radial polyprop cap,1.5nF 2kV 15mm
Radial polyprop cap,1.5nF 2kV 15mm
Radial Film Capacitor, 1.5nF, 2kV, 5% Tol, PP Dielectric, High Freq Product overview: PHE448SB4150JR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE448SB4150JR06 can be used for catalog matching and distributor lookup.
1500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP) Radial
Film Capacitor, PHE448 Series, 1500 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes
CAP FILM 1500PF 5% 2KVDC RAD
CAP FILM 1500PF 5% 2KVDC RAD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6167862P | 1731775 | 62-PHE448SB4150JR06 | 399-19853-ND | 33P8020 | PHE448SB4150JR06 | PHE448SB4150JR06 |
| Product Name | Film Capacitors | Film Capacitors | 1.5nF 2kV Capacitor | Film Capacitors | Film Capacitor, Phe448 Series, 1500 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |