KEMET Electronics Corporation 1nF 2kV Capacitor PHE448SB4100JR06

Description
Film Capacitor 1nF 2kV PP Radial 5% 105°C Product overview: PHE448SB4100JR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE448SB4100JR06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 1nF 2kV PP Radial 5% 105°C Product overview: PHE448SB4100JR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE448SB4100JR06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1nF 2kV Capacitor
62-PHE448SB4100JR06
1nF 2kV Capacitor 62-PHE448SB4100JR06
Film Capacitor 1nF 2kV PP Radial 5% 105°C Product overview: PHE448SB4100JR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE448SB4100JR06 can be used for catalog matching and distributor lookup.

Film Capacitor 1nF 2kV PP Radial 5% 105°C Product overview: PHE448SB4100JR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE448SB4100JR06 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 399-11466-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-11466-ND
Film Capacitors 399-11466-ND
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP) Radial

1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitor, Phe448 Series, 1000 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Kemet - 33P8019 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Phe448 Series, 1000 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Kemet
33P8019
Film Capacitor, Phe448 Series, 1000 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Kemet 33P8019
Film Capacitor, PHE448 Series, 1000 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, PHE448 Series, 1000 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - PHE448SB4100JR06 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PHE448SB4100JR06
Film Capacitors PHE448SB4100JR06
CAP FILM 1000PF 5% 2KVDC RADIAL

CAP FILM 1000PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-PHE448SB4100JR06 399-11466-ND 33P8019 PHE448SB4100JR06
Product Name 1nF 2kV Capacitor Film Capacitors Film Capacitor, Phe448 Series, 1000 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details