KEMET Electronics Corporation Film Capacitors PHE426DJ5270JR05

Description
0.027µF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-PHE426DJ5270JR05-ND - DigiKey
Thief River Falls, MN, United States
0.027µF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial

0.027µF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.027Uf, 100Vdc, Film, Radial; Dielectric Type Kemet - 99AJ6473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 100Vdc, Film, Radial; Dielectric Type Kemet
99AJ6473
Cap, 0.027Uf, 100Vdc, Film, Radial; Dielectric Type Kemet 99AJ6473
CAP, 0.027UF, 100VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.027UF, 100VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - PHE426DJ5270JR05 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PHE426DJ5270JR05
Film Capacitors PHE426DJ5270JR05
CAP FILM 0.027UF 5% 100VDC RAD

CAP FILM 0.027UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - PHE426DJ5270JR05 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
PHE426DJ5270JR05
Capacitors - Film Capacitors PHE426DJ5270JR05
CAP FILM 0.027UF 5% 100VDC RAD

CAP FILM 0.027UF 5% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-PHE426DJ5270JR05-ND 99AJ6473 PHE426DJ5270JR05 PHE426DJ5270JR05
Product Name Film Capacitors Cap, 0.027Uf, 100Vdc, Film, Radial; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 2002-104MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details