Film Capacitor, Polypropylene, 100V, 5% +Tol, 5% -Tol, -200ppm/Cel TC, 0.001uF, 2810, Product overview: PHE426DJ4100JR05 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE426DJ4100JR05 can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 63V 100V Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 5% 100VDC RADIAL
CAP, 0.001UF, 100VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.001µF;
CAP FILM 1000PF 5% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PHE426DJ4100JR05 | 399-PHE426DJ4100JR05-ND | PHE426DJ4100JR05 | 99AJ6457 | PHE426DJ4100JR05 |
| Product Name | 100V 0.001uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.001Uf, 100Vdc, Film, Radial; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1000 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| WVDC | 100 volts | 100 volts | 100 volts | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |