KEMET Electronics Corporation Fixed Inductors PHBC24W-2R4A0174V

Description
174µH @ 100kHz 2 Line Common Mode Choke Through Hole 20A DCR
Request a Quote Datasheet
Description
174µH @ 100kHz 2 Line Common Mode Choke Through Hole 20A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19128-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19128-ND
Fixed Inductors 399-19128-ND
174µH @ 100kHz 2 Line Common Mode Choke Through Hole 20A DCR

174µH @ 100kHz 2 Line Common Mode Choke Through Hole 20A DCR

Buy Now Datasheet
174uH 100KHz 20A Inductor and Choke - 839-PHBC24W-2R4A0174V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
174uH 100KHz 20A Inductor and Choke
839-PHBC24W-2R4A0174V
174uH 100KHz 20A Inductor and Choke 839-PHBC24W-2R4A0174V
Inductor Line Filter Toroid 174uH 20% 100KHz 20A 0.0118Ohm DCR RDL Tray Product overview: PHBC24W-2R4A0174V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174uH, 100KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 174uH, 100KHz, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PHBC24W-2R4A0174 V can be used for catalog matching and distributor lookup.

Inductor Line Filter Toroid 174uH 20% 100KHz 20A 0.0118Ohm DCR RDL Tray Product overview: PHBC24W-2R4A0174V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174uH, 100KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 174uH, 100KHz, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PHBC24W-2R4A0174V can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 174Uh, 20A, 0.0118Ohm, 20%; Product Range Kemet - 78AC6347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 174Uh, 20A, 0.0118Ohm, 20%; Product Range Kemet
78AC6347
Inductor, 174Uh, 20A, 0.0118Ohm, 20%; Product Range Kemet 78AC6347
INDUCTOR, 174UH, 20A, 0.0118OHM, 20%; Product Range:PHBC Series; Inductance:174µH; RMS Current (Irms):20A; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 174UH, 20A, 0.0118OHM, 20%; Product Range:PHBC Series; Inductance:174µH; RMS Current (Irms):20A; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19128-ND 839-PHBC24W-2R4A0174V 78AC6347
Product Name Fixed Inductors 174uH 100KHz 20A Inductor and Choke Inductor, 174Uh, 20A, 0.0118Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0118 ohms 0.0118 ohms
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details