120µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR
INDUCTOR, 120UH, 8A, 0.0299OHM, 20%; Product Range:PHBC Series; Inductance:120µH; RMS Current (Irms):8A; DC Resistance Max:0.0299ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-19120-ND | 78AC6337 |
| Product Name | Fixed Inductors | Inductor, 120Uh, 8A, 0.0299Ohm, 20%; Product Range Kemet |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Configuration | Fixed | |
| DCR | 0.0299 ohms | 0.0299 ohms |
| Packing Method | Bulk |