KEMET Electronics Corporation Fixed Inductors PHBC13-1R2A0081V

Description
81µH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR
Request a Quote Datasheet
Description
81µH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19117-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19117-ND
Fixed Inductors 399-19117-ND
81µH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR

81µH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR

Buy Now Datasheet
Inductor, 81Uh, 6A, 0.0247Ohm, 20%; Product Range Kemet - 78AC6334 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 81Uh, 6A, 0.0247Ohm, 20%; Product Range Kemet
78AC6334
Inductor, 81Uh, 6A, 0.0247Ohm, 20%; Product Range Kemet 78AC6334
INDUCTOR, 81UH, 6A, 0.0247OHM, 20%; Product Range:PHBC Series; Inductance:81µH; RMS Current (Irms):6A; DC Resistance Max:0.0247ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 81UH, 6A, 0.0247OHM, 20%; Product Range:PHBC Series; Inductance:81µH; RMS Current (Irms):6A; DC Resistance Max:0.0247ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19117-ND 78AC6334
Product Name Fixed Inductors Inductor, 81Uh, 6A, 0.0247Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0247 ohms 0.0247 ohms
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details