68µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR
INDUCTOR, 68UH, 3A, 0.0423OHM, 20%; Product Range:PHBC Series; Inductance:68µH; RMS Current (Irms):3A; DC Resistance Max:0.0423ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-19111-ND | 78AC6328 |
| Product Name | Fixed Inductors | Inductor, 68Uh, 3A, 0.0423Ohm, 20%; Product Range Kemet |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Configuration | Fixed | |
| DCR | 0.0423 ohms | 0.0423 ohms |
| Packing Method | Bulk |