Film Capacitors 100volts 0.0047uF 5% LS 5mm Product overview: PFR5472J100J12L4BULK
4700pF Film Capacitor 63V 100V Polypropylene (PP) Radial
CAP FILM 4700PF 5% 100VDC RADIAL
CAP FILM 4700PF 5% 100VDC RADIAL
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2404757 | 62-PFR5472J100J12L4BULK | 399-PFR5472J100J12L4BULK-ND | PFR5472J100J12L4BULK | PFR5472J100J12L4BULK |
| Product Name | Film Capacitors | 0.0047uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| RoHS Compliant | Yes | Yes | |||
| WVDC | 100 volts | 100 volts | 100 volts | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |