KEMET Electronics Corporation Film Capacitors PFR5101J100J11L4BULK

Description
100pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
100pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-7699-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-7699-ND
Film Capacitors 399-7699-ND
100pF Film Capacitor 63V 100V Polypropylene (PP) Radial

100pF Film Capacitor 63V 100V Polypropylene (PP) Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V 0.0001uF Capacitor
62-PFR5101J100J11L4BULK
Through-Hole 100V 0.0001uF Capacitor 62-PFR5101J100J11L4BULK
Film Capacitor, Polypropylene, 100V, 5% +Tol, 5% -Tol, -200ppm/Cel TC, 0.0001uF, Through Hole Mount, 2818, RADIAL LEADED, ROHS COMPLIANT Product overview: PFR5101J100J11L4BULK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PFR5101J100J11L4B ULK can be used for catalog matching and distributor lookup.

Film Capacitor, Polypropylene, 100V, 5% +Tol, 5% -Tol, -200ppm/Cel TC, 0.0001uF, Through Hole Mount, 2818, RADIAL LEADED, ROHS COMPLIANT Product overview: PFR5101J100J11L4BULK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PFR5101J100J11L4BULK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors PFR5101J100J11L4BULK
CAP FILM 100PF 5% 100VDC RADIAL

CAP FILM 100PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Cap, 100Pf, 100V, Film, Radial Rohs Compliant Kemet - 66AJ7602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, Film, Radial Rohs Compliant Kemet
66AJ7602
Cap, 100Pf, 100V, Film, Radial Rohs Compliant Kemet 66AJ7602
CAP, 100PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors PFR5101J100J11L4BULK
CAP FILM 100PF 5% 100VDC RADIAL

CAP FILM 100PF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-7699-ND 62-PFR5101J100J11L4BULK PFR5101J100J11L4BULK 66AJ7602 PFR5101J100J11L4BULK
Product Name Film Capacitors Through-Hole 100V 0.0001uF Capacitor Film Capacitors Cap, 100Pf, 100V, Film, Radial Rohs Compliant Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details