CAP ALUM SNAP-IN HIGH RIPPLE
CAP ALUM SNAP-IN HIGH RIPPLE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PEH534VBF3220M2S-ND | PEH534VBF3220M2S | 90AC7197 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 220.pf 400V Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |