Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982588-PEH169UT433VM
Termination: Screw
Mounting: SMD (SMT)
Capacitance: 3.3 mF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 33 mΩ
Ripple Current: 12.7 A
Height: 109.2 mm
Diameter: 76.6 mm
Categories: OEM Parts(O-R)
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Stud
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982588-PEH169UT433VMB2 |
| Product Name | OEM Parts - OEM Parts (O - R) - PEH169UT433VMB2 |