KEMET Electronics Corporation Cap, 100Μf, 63V; Capacitance Kemet PEG124MD3100QL1

Description
CAP, 100µF, 63V; Capacitance:100µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:13mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 100µF, 63V; Capacitance:100µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:13mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 63V; Capacitance Kemet - 48AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V; Capacitance Kemet
48AC1762
Cap, 100Μf, 63V; Capacitance Kemet 48AC1762
CAP, 100µF, 63V; Capacitance:100µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:13mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 63V; Capacitance:100µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:13mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48AC1762
Product Name Cap, 100Μf, 63V; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers