25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
25 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RES 0.025 OHM 1% 2W 2512 Product overview: PE2512FKF7W0R025L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE2512FKF7W0R025L
RES, 0R025, 1%, 2W, METAL FILM, 2512; Resistance:0.025ohm;
RES, 0R025, 1%, 2W, METAL FILM, 2512; Resistance:0.025ohm;
RES 0.025 OHM 1% 2W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG6034DKR-ND | 52-PE2512FKF7W0R025L | 59AK5996 | PE2512FKF7W0R025L |
| Product Name | Chip Resistor - Surface Mount | 0.025 OHM 2W Resistor | Res, 0R025, 1%, 2W, Metal Film, 2512; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalFilm | Metal Foil | MetalFilm | MetalFilm |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |