Yageo USA Chip Resistor - Surface Mount PE1206FRF470R12L

Description
RES 0.12 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE1206FRF470R12LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF470R12LDKR-ND
Chip Resistor - Surface Mount 13-PE1206FRF470R12LDKR-ND
RES 0.12 OHM 1% 1W 1206

RES 0.12 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206FRF470R12LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF470R12LCT-ND
Chip Resistor - Surface Mount 13-PE1206FRF470R12LCT-ND
RES 0.12 OHM 1% 1W 1206

RES 0.12 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206FRF470R12LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF470R12LTR-ND
Chip Resistor - Surface Mount 13-PE1206FRF470R12LTR-ND
RES 0.12 OHM 1% 1W 1206

RES 0.12 OHM 1% 1W 1206

Buy Now Datasheet
Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo - 59AK5964 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo
59AK5964
Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo 59AK5964
RES, R12, 1%, 1W, METAL FILM, 1206; Resistance:0.12ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R12, 1%, 1W, METAL FILM, 1206; Resistance:0.12ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo - 58AK9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo
58AK9780
Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo 58AK9780
RES, R12, 1%, 1W, METAL FILM, 1206; Resistance:0.12ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R12, 1%, 1W, METAL FILM, 1206; Resistance:0.12ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - PE1206FRF470R12L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PE1206FRF470R12L
Chip Resistor - Surface Mount PE1206FRF470R12L
RES 0.12 100PPM 1% 1W 1206

RES 0.12 100PPM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-PE1206FRF470R12LDKR-ND 59AK5964 PE1206FRF470R12L
Product Name Chip Resistor - Surface Mount Res, R12, 1%, 1W, Metal Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-PSJ2NTEB3L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details