Yageo USA Chip Resistor - Surface Mount PE1206FRF470R025L

Description
RES 0.025 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE1206FRF470R025LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF470R025LDKR-ND
Chip Resistor - Surface Mount 13-PE1206FRF470R025LDKR-ND
RES 0.025 OHM 1% 1W 1206

RES 0.025 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206FRF470R025LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF470R025LTR-ND
Chip Resistor - Surface Mount 13-PE1206FRF470R025LTR-ND
25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206FRF470R025LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF470R025LCT-ND
Chip Resistor - Surface Mount 13-PE1206FRF470R025LCT-ND
RES 0.025 OHM 1% 1W 1206

RES 0.025 OHM 1% 1W 1206

Buy Now Datasheet
Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo - 58AK9778 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo
58AK9778
Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo 58AK9778
RES, R025, 1%, 1W, METAL FILM, 1206; Resistance:0.025ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R025, 1%, 1W, METAL FILM, 1206; Resistance:0.025ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo - 58AK3242 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo
58AK3242
Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo 58AK3242
RES, R025, 1%, 1W, METAL FILM, 1206; Resistance:0.025ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R025, 1%, 1W, METAL FILM, 1206; Resistance:0.025ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-PE1206FRF470R025LDKR-ND 58AK9778
Product Name Chip Resistor - Surface Mount Res, R025, 1%, 1W, Metal Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details