Yageo USA Chip Resistor - Surface Mount PE0805FRM070R15L

Description
RES 0.15 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE0805FRM070R15L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRM070R15L-ND
Chip Resistor - Surface Mount 13-PE0805FRM070R15L-ND
RES 0.15 OHM 1% 1/8W 0805

RES 0.15 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 0R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo - 59AK1782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
59AK1782
Res, 0R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo 59AK1782
RES, 0R15, 1%, 0.125W, METAL FILM, 0805; Resistance:0.15ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

RES, 0R15, 1%, 0.125W, METAL FILM, 0805; Resistance:0.15ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo - 58AK9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
58AK9761
Res, R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo 58AK9761
RES, R15, 1%, 0.125W, METAL FILM, 0805; Resistance:0.15ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

RES, R15, 1%, 0.125W, METAL FILM, 0805; Resistance:0.15ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-PE0805FRM070R15L-ND 59AK1782 58AK9761
Product Name Chip Resistor - Surface Mount Res, 0R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo Res, R15, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2013 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details