Yageo USA Chip Resistor - Surface Mount PE0805FRF070R08L

Description
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE0805FRF070R08LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRF070R08LTR-ND
Chip Resistor - Surface Mount 13-PE0805FRF070R08LTR-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0805FRF070R08LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRF070R08LCT-ND
Chip Resistor - Surface Mount 13-PE0805FRF070R08LCT-ND
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0805FRF070R08LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRF070R08LDKR-ND
Chip Resistor - Surface Mount 13-PE0805FRF070R08LDKR-ND
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - PE0805FRF070R08L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
PE0805FRF070R08L
Chip Resistor - Surface Mount PE0805FRF070R08L
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo - 58AK3229 - Newark, An Avnet Company
Chicago, IL, United States
Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
58AK3229
Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo 58AK3229
RES, R08, 1%, 0.125W, METAL FILM, 0805; Resistance:0.08ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

RES, R08, 1%, 0.125W, METAL FILM, 0805; Resistance:0.08ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo - 58AK5830 - Newark, An Avnet Company
Chicago, IL, United States
Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
58AK5830
Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo 58AK5830
RES, R08, 1%, 0.125W, METAL FILM, 0805; Resistance:0.08ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

RES, R08, 1%, 0.125W, METAL FILM, 0805; Resistance:0.08ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-PE0805FRF070R08LTR-ND PE0805FRF070R08L 58AK3229
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R08, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Foil MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2013 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details