RES 0.02 OHM 1% 1/2W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-PE0603FRE570R02Z-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 0.0200 ohms |