Yageo USA Chip Resistor - Surface Mount PA2512FKF7W0R02E

Description
RES 0.02 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PA2512FKF7W0R02ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKF7W0R02ETR-ND
Chip Resistor - Surface Mount 13-PA2512FKF7W0R02ETR-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKF7W0R02EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKF7W0R02EDKR-ND
Chip Resistor - Surface Mount 13-PA2512FKF7W0R02EDKR-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKF7W0R02ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKF7W0R02ECT-ND
Chip Resistor - Surface Mount 13-PA2512FKF7W0R02ECT-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - PA2512FKF7W0R02E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PA2512FKF7W0R02E
Chip Resistor - Surface Mount PA2512FKF7W0R02E
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo - 59AK1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo
59AK1756
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo 59AK1756
RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo - 58AK7679 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo
58AK7679
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo 58AK7679
RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-PA2512FKF7W0R02ETR-ND PA2512FKF7W0R02E 59AK1756
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R02, 2W, 2512, Metal Strip; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers