Yageo USA Chip Resistor - Surface Mount PA2512FKF070R004E

Description
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2139TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2139TR-ND
Chip Resistor - Surface Mount YAG2139TR-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2139CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2139CT-ND
Chip Resistor - Surface Mount YAG2139CT-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2139DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2139DKR-ND
Chip Resistor - Surface Mount YAG2139DKR-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
SMD 1W 0.004ohm Resistor - 52-PA2512FKF070R004E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.004ohm Resistor
52-PA2512FKF070R004E
SMD 1W 0.004ohm Resistor 52-PA2512FKF070R004E
Fixed Resistor, Metal Alloy, 1W, 0.004ohm, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: PA2512FKF070R004E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.004ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.004ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF070R004E can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Alloy, 1W, 0.004ohm, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: PA2512FKF070R004E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.004ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.004ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF070R004E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 0R004, 1%, 1W, 2512 Rohs Compliant Yageo - 82AH7689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R004, 1%, 1W, 2512 Rohs Compliant Yageo
82AH7689
Res, Aec-Q200, 0R004, 1%, 1W, 2512 Rohs Compliant Yageo 82AH7689
RES, AEC-Q200, 0R004, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 0R004, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Res, 0R004, 1%, 1W, Metal Strip, 2512; Resistance Yageo - 59AK1747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1%, 1W, Metal Strip, 2512; Resistance Yageo
59AK1747
Res, 0R004, 1%, 1W, Metal Strip, 2512; Resistance Yageo 59AK1747
RES, 0R004, 1%, 1W, METAL STRIP, 2512; Resistance:0.004ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R004, 1%, 1W, METAL STRIP, 2512; Resistance:0.004ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PA2512FKF070R004E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PA2512FKF070R004E
Chip Resistor - Surface Mount PA2512FKF070R004E
RES 0.004 OHM 1% 1W 2512

RES 0.004 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG2139TR-ND 52-PA2512FKF070R004E 82AH7689 59AK1747 PA2512FKF070R004E
Product Name Chip Resistor - Surface Mount SMD 1W 0.004ohm Resistor Res, Aec-Q200, 0R004, 1%, 1W, 2512 Rohs Compliant Yageo Res, 0R004, 1%, 1W, Metal Strip, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms 4.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details