Yageo USA 0.02 OHM 2W Resistor PA2512FKE7W0R02E

Description
RES 0.02 OHM 1% 2W 2512 Product overview: PA2512FKE7W0R02E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKE7W0R02E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 2W 2512 Product overview: PA2512FKE7W0R02E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKE7W0R02E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 OHM 2W Resistor - 52-PA2512FKE7W0R02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 2W Resistor
52-PA2512FKE7W0R02E
0.02 OHM 2W Resistor 52-PA2512FKE7W0R02E
RES 0.02 OHM 1% 2W 2512 Product overview: PA2512FKE7W0R02E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKE7W0R02E can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 2W 2512 Product overview: PA2512FKE7W0R02E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKE7W0R02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375189-PA2512FKE7W0R02E - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375189-PA2512FKE7W0R02E
Resistors - Chip Resistor - Surface Mount 1375189-PA2512FKE7W0R02E
Win Source Part Number: 1375189-PA2512FKE7W0 R02E Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: PA_E Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.88mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 20 mOhms Power (Watts): 2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375189-PA2512FKE7W0R02E
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: PA_E
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.88mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 20 mOhms
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKE7W0R02ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKE7W0R02ECT-ND
Chip Resistor - Surface Mount 13-PA2512FKE7W0R02ECT-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKE7W0R02EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKE7W0R02EDKR-ND
Chip Resistor - Surface Mount 13-PA2512FKE7W0R02EDKR-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKE7W0R02ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKE7W0R02ETR-ND
Chip Resistor - Surface Mount 13-PA2512FKE7W0R02ETR-ND
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Buy Now Datasheet
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo - 59AK3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo
59AK3836
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo 59AK3836
RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo - 58AK9718 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo
58AK9718
Res, R02, 2W, 2512, Metal Strip; Resistance Yageo 58AK9718
RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R02, 2W, 2512, METAL STRIP; Resistance:0.02ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - PA2512FKE7W0R02E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PA2512FKE7W0R02E
Chip Resistor - Surface Mount PA2512FKE7W0R02E
RES SENSE 0.02 OHM 1% 2W 2512

RES SENSE 0.02 OHM 1% 2W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PA2512FKE7W0R02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PA2512FKE7W0R02E
Resistors - Chip Resistor - Surface Mount PA2512FKE7W0R02E
RES 0.02 OHM 1% 2W 2512

RES 0.02 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-PA2512FKE7W0R02E 1375189-PA2512FKE7W0R02E 13-PA2512FKE7W0R02ECT-ND 59AK3836 PA2512FKE7W0R02E PA2512FKE7W0R02E
Product Name 0.02 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R02, 2W, 2512, Metal Strip; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Element MetalAlloy MetalAlloy MetalAlloy MetalOxide
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details