Yageo USA
Chip Resistor - Surface Mount
PA1206FRE470R05L
Description
RES 0.05 OHM 1% 1W 1206
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RES 0.05 OHM 1% 1W 1206
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Chip Resistors |
|
Product Number
|
13-PA1206FRE470R05LDKR-ND |
PA1206FRE470R05L |
|
Product Name
|
Chip Resistor - Surface Mount |
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; Current Sensing; General Use
|
|
|
Technology / Construction
|
MetalAlloy
|
MetalAlloy
|
|
Mounting / Packaging
|
1206; 1206
|
|
|
Resistance Range
|
0.0500 ohms
|
0.0500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
634 ohms
View Details
4 suppliers
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Category / Application
Current Sensing
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole; Axial Leads
View Details