RES 0.005 OHM 1% 1/2W 0603
RES 0.005 OHM 1% 1/2W 0603
RES 0.005 OHM 1% 1/2W 0603
RESISTOR CHIP
RES, R005, 0.5W, 0603, METAL STRIP; Resistance:0.005ohm;
RES, R005, 0.5W, 0603, METAL STRIP; Resistance:0.005ohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-PA0603FRE570R005LCT-ND | PA0603FRE570R005L | 58AK5781 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, R005, 0.5W, 0603, Metal Strip; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |