470pF Film Capacitor 500V Paper, Metallized Radial
Paper Capacitor, Paper, 1500V, 20% +Tol, 20% -Tol, 0.00047uF, Through Hole Mount, RADIAL LEADED Product overview: P295BE471M500A from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500V, 0.00047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1500V, 0.00047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-P295BE471M500A can be used for catalog matching and distributor lookup.
CAP FILM 470PF 20% 500VAC RADIAL
CAP, 470PF, 20%, PAPER, RADIAL; Capacitance:470pF; Suppression Class:Y1; Product Range:P295 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:2000V/µs; RoHS Compliant: Yes
SUPPRESSION CAP, 470PF, CLASS Y1, 500V; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:Y1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 470PF 20% 500VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12052-ND | 62-P295BE471M500A | P295BE471M500A | 31Y3562 | 99AJ6494 | P295BE471M500A |
| Product Name | Film Capacitors | Through-Hole 1500V 0.00047uF Capacitor | Capacitors - Film Capacitors | Cap, 470Pf, 20%, Paper, Radial; Capacitance Kemet | Suppression Cap, 470Pf, Class Y1, 500V; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | |||
| Electrostatic Capacitors | Paper, Metallized | Paper, Metallized | Paper; Paper (MP) | Metallized Paper | Paper; Paper, Metallized |