KEMET Electronics Corporation Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD5R-70B OHD5R-70B

Description
Manufacturer: Kemet Win Source Part Number: 1232926-OHD5R-70B Series: OHD Termination Style: PC Pins Mounting Style: Through Hole Package: Module Circuit: SPST-NC Switching Temperature: 158°F (70°C) Current Rating - DC: 0.1A (30V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1232926-OHD5R-70B Series: OHD Termination Style: PC Pins Mounting Style: Through Hole Package: Module Circuit: SPST-NC Switching Temperature: 158°F (70°C) Current Rating - DC: 0.1A (30V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD5R-70B - 1232926-OHD5R-70B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD5R-70B
1232926-OHD5R-70B
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD5R-70B 1232926-OHD5R-70B
Manufacturer: Kemet Win Source Part Number: 1232926-OHD5R-70B Series: OHD Termination Style: PC Pins Mounting Style: Through Hole Package: Module Circuit: SPST-NC Switching Temperature: 158°F (70°C) Current Rating - DC: 0.1A (30V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232926-OHD5R-70B
Series: OHD
Termination Style: PC Pins
Mounting Style: Through Hole
Package: Module
Circuit: SPST-NC
Switching Temperature: 158°F (70°C)
Current Rating - DC: 0.1A (30V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1232926-OHD5R-70B
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD5R-70B
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details