KEMET Electronics Corporation Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-70M OHD3-70M

Description
Manufacturer: Kemet Win Source Part Number: 1232909-OHD3-70M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 158°F (70°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1232909-OHD3-70M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 158°F (70°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-70M - 1232909-OHD3-70M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-70M
1232909-OHD3-70M
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-70M 1232909-OHD3-70M
Manufacturer: Kemet Win Source Part Number: 1232909-OHD3-70M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 158°F (70°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232909-OHD3-70M
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NO
Switching Temperature: 158°F (70°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1232909-OHD3-70M
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-70M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers