KEMET Electronics Corporation Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110B OHD3-110B

Description
Manufacturer: Kemet Win Source Part Number: 1232889-OHD3-110B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 230°F (110°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1232889-OHD3-110B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 230°F (110°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110B - 1232889-OHD3-110B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110B
1232889-OHD3-110B
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110B 1232889-OHD3-110B
Manufacturer: Kemet Win Source Part Number: 1232889-OHD3-110B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 230°F (110°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232889-OHD3-110B
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NC
Switching Temperature: 230°F (110°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1232889-OHD3-110B
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110B
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details