Yageo USA
Inrush Current Limiters (ICL)
NTL12-001M
Description
ICL 1 OHM 20% 12A 20MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 1 OHM 20% 12A 20MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-NTL12-001M-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
39.5 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.25 volts
VR
100 volts
View Details