Yageo USA
Inrush Current Limiters (ICL)
NTJ06-013L
Description
ICL 13 OHM 15% 6A 15MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 13 OHM 15% 6A 15MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-NTJ06-013L-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
12 volts
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Type
Zener; Zener Diodes
IF
47.5 mA
IR
2 mA
View Details