Yageo USA
Inrush Current Limiters (ICL)
NTG07-003LF
Description
ICL 3 OHM 15% 7A 16MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 3 OHM 15% 7A 16MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-NTG07-003LF-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
119 mA
IR
0.2000 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
1200 volts
View Details
Diode Type
Schottky
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
View Details
2 suppliers