RES THIN FILM 8.06K 0.1% 1/8W
RES THIN FILM 8.06K 0.1% 1/8W
RES THIN FILM 8.06K 0.1% 1/8W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-NT0805BRD078K06SDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.1000 +/- % |