RES THIN FILM 0.10% 3/20W 1.62K
RES THIN FILM 0.10% 3/20W 1.62K
RES THIN FILM 0.10% 3/20W 1.62K
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-NT0603BRD071K62LTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |